Renesas Electronics Corporation PMIC - PMIC - Battery Management - ISL6295CV ISL6295CV

Description
Manufacturer: Intersil Win Source Part Number: 116618-ISL6295CV Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: ISL6295 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2781E-C1+T&R; DS2788E+T&R; DS2781G+T&R; MAX17260BEWL; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 116618-ISL6295CV Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: ISL6295 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2781E-C1+T&R; DS2788E+T&R; DS2781G+T&R; MAX17260BEWL; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ISL6295CV - 116618-ISL6295CV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL6295CV
116618-ISL6295CV
PMIC - PMIC - Battery Management - ISL6295CV 116618-ISL6295CV
Manufacturer: Intersil Win Source Part Number: 116618-ISL6295CV Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Family Name: ISL6295 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): DS2781E-C1+T&R; DS2788E+T&R; DS2781G+T&R; MAX17260BEWL; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 116618-ISL6295CV
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: ISL6295
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): DS2781E-C1+T&R; DS2788E+T&R; DS2781G+T&R; MAX17260BEWL;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - ISL6295CV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL6295CV
Battery Management ISL6295CV
Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - ISL6295CV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Management
ISL6295CV
Integrated Circuits (ICs) - PMIC - Battery Management ISL6295CV
IC BATT MON LI-ION 1CELL 8TSSOP

IC BATT MON LI-ION 1CELL 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 116618-ISL6295CV ISL6295CV ISL6295CV
Product Name PMIC - PMIC - Battery Management - ISL6295CV Battery Management Integrated Circuits (ICs) - PMIC - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers