Renesas Electronics Corporation High Input Voltage Charger ISL6294IRZ-T

Description
The ISL6294 is a cost-effective, fully integrated high input voltage single-cell Li-ion battery charger. The charger uses a CC/CV charge profile required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically 6.8V, to prevent excessive power dissipation. The 28V rating eliminates the overvoltage protection circuit required in a low input voltage charger.brbr The charge current and the end-of-charge (EOC) current are programmable with external resistors. When the battery voltage is lower than typically 2.55V, the charger preconditions the battery with typically 20% of the programmed charge current. When the charge current reduces to the programmable EOC current level during the CV charge phase, an EOC indication is provided by the CHG pin, which is an open-drain output. An internal thermal foldback function protects the charger from any thermal failure.brbr Two indication pins (PPR and CHG) allow simple interface to a microprocessor or LEDs. When no adapter is attached or when disabled, the charger draws less than 1µA leakage current from the battery.
Request a Quote Datasheet
Description
The ISL6294 is a cost-effective, fully integrated high input voltage single-cell Li-ion battery charger. The charger uses a CC/CV charge profile required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically 6.8V, to prevent excessive power dissipation. The 28V rating eliminates the overvoltage protection circuit required in a low input voltage charger.brbr The charge current and the end-of-charge (EOC) current are programmable with external resistors. When the battery voltage is lower than typically 2.55V, the charger preconditions the battery with typically 20% of the programmed charge current. When the charge current reduces to the programmable EOC current level during the CV charge phase, an EOC indication is provided by the CHG pin, which is an open-drain output. An internal thermal foldback function protects the charger from any thermal failure.brbr Two indication pins (PPR and CHG) allow simple interface to a microprocessor or LEDs. When no adapter is attached or when disabled, the charger draws less than 1µA leakage current from the battery.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Input Voltage Charger - ISL6294IRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Input Voltage Charger
ISL6294IRZ-T
High Input Voltage Charger ISL6294IRZ-T
The ISL6294 is a cost-effective, fully integrated high input voltage single-cell Li-ion battery charger. The charger uses a CC/CV charge profile required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically 6.8V, to prevent excessive power dissipation. The 28V rating eliminates the overvoltage protection circuit required in a low input voltage charger.brbr The charge current and the end-of-charge (EOC) current are programmable with external resistors. When the battery voltage is lower than typically 2.55V, the charger preconditions the battery with typically 20% of the programmed charge current. When the charge current reduces to the programmable EOC current level during the CV charge phase, an EOC indication is provided by the CHG pin, which is an open-drain output. An internal thermal foldback function protects the charger from any thermal failure.brbr Two indication pins (PPR and CHG) allow simple interface to a microprocessor or LEDs. When no adapter is attached or when disabled, the charger draws less than 1µA leakage current from the battery.

The ISL6294 is a cost-effective, fully integrated high input voltage single-cell Li-ion battery charger. The charger uses a CC/CV charge profile required by Li-ion batteries. The charger accepts an input voltage up to 28V but is disabled when the input voltage exceeds the OVP threshold, typically 6.8V, to prevent excessive power dissipation. The 28V rating eliminates the overvoltage protection circuit required in a low input voltage charger.brbr The charge current and the end-of-charge (EOC) current are programmable with external resistors. When the battery voltage is lower than typically 2.55V, the charger preconditions the battery with typically 20% of the programmed charge current. When the charge current reduces to the programmable EOC current level during the CV charge phase, an EOC indication is provided by the CHG pin, which is an open-drain output. An internal thermal foldback function protects the charger from any thermal failure.brbr Two indication pins (PPR and CHG) allow simple interface to a microprocessor or LEDs. When no adapter is attached or when disabled, the charger draws less than 1µA leakage current from the battery.

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - ISL6294IRZ-T - 117448-ISL6294IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6294IRZ-T
117448-ISL6294IRZ-T
PMIC - PMIC - Battery Chargers - ISL6294IRZ-T 117448-ISL6294IRZ-T
Manufacturer: Intersil Win Source Part Number: 117448-ISL6294IRZ-T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 6.5V Alternative Parts (Cross-Reference): MAX1758EAI+T; ISL6294IBZ; ISL6253HA-T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 117448-ISL6294IRZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): MAX1758EAI+T; ISL6294IBZ; ISL6253HA-T;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs

Buy Now Datasheet
PMIC - Battery Chargers - ISL6294IRZDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6294IRZDKR-ND
PMIC - Battery Chargers ISL6294IRZDKR-ND
IC BATT CHG LI-ION 1CELL 8DFN

IC BATT CHG LI-ION 1CELL 8DFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL6294IRZCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6294IRZCT-ND
PMIC - Battery Chargers ISL6294IRZCT-ND
IC BATT CHG LI-ION 1CELL 8DFN

IC BATT CHG LI-ION 1CELL 8DFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL6294IRZTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6294IRZTR-ND
PMIC - Battery Chargers ISL6294IRZTR-ND
IC BATT CHG LI-ION 1CELL 8DFN

IC BATT CHG LI-ION 1CELL 8DFN

Buy Now Datasheet
Battery Chargers - ISL6294IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6294IRZ-T
Battery Chargers ISL6294IRZ-T
Charger IC Lithium Ion/Polymer 8-DFN (2x3)

Charger IC Lithium Ion/Polymer 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6294IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6294IRZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6294IRZ-T
IC BATT CHG LI-ION 1CELL 8DFN

IC BATT CHG LI-ION 1CELL 8DFN

Supplier's Site
PMIC - Battery Chargers - ISL6294IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6294IRZ-T
PMIC - Battery Chargers ISL6294IRZ-T
IC BATT CHG LI-ION 1CELL 8DFN

IC BATT CHG LI-ION 1CELL 8DFN

Supplier's Site Datasheet
Battery Charger, Full Reel; Battery Type Renesas - 57K4106 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Full Reel; Battery Type Renesas
57K4106
Battery Charger, Full Reel; Battery Type Renesas 57K4106
BATTERY CHARGER, FULL REEL; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:550mA; IC Case / Package:DFN; No. of Pins:8Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

BATTERY CHARGER, FULL REEL; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:550mA; IC Case / Package:DFN; No. of Pins:8Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Battery Charger; Battery Type Renesas - 65T7246 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Battery Charger; Battery Type Renesas
65T7246
Ic, Battery Charger; Battery Type Renesas 65T7246
IC, BATTERY CHARGER; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:550mA; IC Case / Package:DFN; No. of Pins:8Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, BATTERY CHARGER; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:550mA; IC Case / Package:DFN; No. of Pins:8Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6294IRZ-T 117448-ISL6294IRZ-T ISL6294IRZDKR-ND ISL6294IRZ-T ISL6294IRZ-T ISL6294IRZ-T 57K4106
Product Name High Input Voltage Charger PMIC - PMIC - Battery Chargers - ISL6294IRZ-T PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Charger, Full Reel; Battery Type Renesas
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol
Features Over Voltage Protection Lead-Free
Package Type TDFN 8-DFN (2x3) 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Supply Voltage 28 volts 6.5 volts 6.5 volts 4.2 volts 6.5 volts
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24185 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24185YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
Battery Management - 1916979P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 14
Operating Temperature 85 C (185 F)
View Details