IC BATT CHG LI-ION 1CELL 8SOIC
Manufacturer: Renesas Electronics America
Win Source Part Number: 875716-ISL6294IBZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6294
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 1CELL 8SOIC
IC BATT CHG LI-ION 1CELL 8SOIC
Charger IC Lithium Ion/Polymer 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6294IBZ-ND | 875716-ISL6294IBZ | ISL6294IBZ | ISL6294IBZ | ISL6294IBZ |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL6294IBZ | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Pins | 8 | ||||
| Cells | 1 |