Renesas Electronics Corporation Li-ion/Li Polymer Battery Charger ISL6292BCRZ

Description
The ISL6292B uses Intersil's patent-pending dual-mode charge technology to minimize the heat in a linear charger. The ISL6292B is a modification of the original ISL6292 and is optimized for cellular phone travel charger applications. The low-heat generation feature of the dual-mode charger enables the charger IC to be placed inside the connector of the travel charger to completely remove the influence of the adapter cable on the charging performance.brbr Working with a current-limited ac/dc converter, the dualmode charger charges a Li-ion battery with the same current profile as a traditional linear charger. The constant charge current is determined by the current limit of the ac/dc converter. The constant output voltage is fixed at 4.2V. When the battery voltage is below 2.8V, the charger preconditions the battery with a low trickle-charge current. The charge status is indicated by a tri-color LED. A safety timer prevents charging a dead battery for an excessively long period.brbr The ISL6292B also features a thermal foldback function that automatically reduces the charge current when the internal die temperature exceeds a 100°C limit to prevent further temperature rise. This function removes the concern of thermal failure in the targeted space-limited applications. An ambient temperature monitoring circuit allows users to set two separate temperature limit levels, one for during charge and one for not during charge. The thermally-enhanced QFN package further improves the thermal performance of the ISL6292B in space-limited applications.
Request a Quote Datasheet
Description
The ISL6292B uses Intersil's patent-pending dual-mode charge technology to minimize the heat in a linear charger. The ISL6292B is a modification of the original ISL6292 and is optimized for cellular phone travel charger applications. The low-heat generation feature of the dual-mode charger enables the charger IC to be placed inside the connector of the travel charger to completely remove the influence of the adapter cable on the charging performance.brbr Working with a current-limited ac/dc converter, the dualmode charger charges a Li-ion battery with the same current profile as a traditional linear charger. The constant charge current is determined by the current limit of the ac/dc converter. The constant output voltage is fixed at 4.2V. When the battery voltage is below 2.8V, the charger preconditions the battery with a low trickle-charge current. The charge status is indicated by a tri-color LED. A safety timer prevents charging a dead battery for an excessively long period.brbr The ISL6292B also features a thermal foldback function that automatically reduces the charge current when the internal die temperature exceeds a 100°C limit to prevent further temperature rise. This function removes the concern of thermal failure in the targeted space-limited applications. An ambient temperature monitoring circuit allows users to set two separate temperature limit levels, one for during charge and one for not during charge. The thermally-enhanced QFN package further improves the thermal performance of the ISL6292B in space-limited applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-ion/Li Polymer Battery Charger - ISL6292BCRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Li-ion/Li Polymer Battery Charger
ISL6292BCRZ
Li-ion/Li Polymer Battery Charger ISL6292BCRZ
The ISL6292B uses Intersil's patent-pending dual-mode charge technology to minimize the heat in a linear charger. The ISL6292B is a modification of the original ISL6292 and is optimized for cellular phone travel charger applications. The low-heat generation feature of the dual-mode charger enables the charger IC to be placed inside the connector of the travel charger to completely remove the influence of the adapter cable on the charging performance.brbr Working with a current-limited ac/dc converter, the dualmode charger charges a Li-ion battery with the same current profile as a traditional linear charger. The constant charge current is determined by the current limit of the ac/dc converter. The constant output voltage is fixed at 4.2V. When the battery voltage is below 2.8V, the charger preconditions the battery with a low trickle-charge current. The charge status is indicated by a tri-color LED. A safety timer prevents charging a dead battery for an excessively long period.brbr The ISL6292B also features a thermal foldback function that automatically reduces the charge current when the internal die temperature exceeds a 100°C limit to prevent further temperature rise. This function removes the concern of thermal failure in the targeted space-limited applications. An ambient temperature monitoring circuit allows users to set two separate temperature limit levels, one for during charge and one for not during charge. The thermally-enhanced QFN package further improves the thermal performance of the ISL6292B in space-limited applications.

The ISL6292B uses Intersil's patent-pending dual-mode charge technology to minimize the heat in a linear charger. The ISL6292B is a modification of the original ISL6292 and is optimized for cellular phone travel charger applications. The low-heat generation feature of the dual-mode charger enables the charger IC to be placed inside the connector of the travel charger to completely remove the influence of the adapter cable on the charging performance.brbr Working with a current-limited ac/dc converter, the dualmode charger charges a Li-ion battery with the same current profile as a traditional linear charger. The constant charge current is determined by the current limit of the ac/dc converter. The constant output voltage is fixed at 4.2V. When the battery voltage is below 2.8V, the charger preconditions the battery with a low trickle-charge current. The charge status is indicated by a tri-color LED. A safety timer prevents charging a dead battery for an excessively long period.brbr The ISL6292B also features a thermal foldback function that automatically reduces the charge current when the internal die temperature exceeds a 100°C limit to prevent further temperature rise. This function removes the concern of thermal failure in the targeted space-limited applications. An ambient temperature monitoring circuit allows users to set two separate temperature limit levels, one for during charge and one for not during charge. The thermally-enhanced QFN package further improves the thermal performance of the ISL6292B in space-limited applications.

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - ISL6292BCRZ - 069989-ISL6292BCRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292BCRZ
069989-ISL6292BCRZ
PMIC - PMIC - Battery Chargers - ISL6292BCRZ 069989-ISL6292BCRZ
Manufacturer: Intersil Win Source Part Number: 069989-ISL6292BCRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Intersil
Win Source Part Number: 069989-ISL6292BCRZ
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292BCRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292BCRZ-ND
PMIC - Battery Chargers ISL6292BCRZ-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6292BCRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6292BCRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6292BCRZ
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site
Battery Chargers - ISL6292BCRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292BCRZ
Battery Chargers ISL6292BCRZ
Charger IC Lithium Ion 16-QFN (4x4)

Charger IC Lithium Ion 16-QFN (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6292BCRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292BCRZ
PMIC - Battery Chargers ISL6292BCRZ
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Ic, Battery Charger; Battery Type Renesas - 61J6476 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Battery Charger; Battery Type Renesas
61J6476
Ic, Battery Charger; Battery Type Renesas 61J6476
IC, BATTERY CHARGER; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:1.1A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-20°C; MSL:- RoHS Compliant: Yes

IC, BATTERY CHARGER; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:1.1A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-20°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6292BCRZ 069989-ISL6292BCRZ ISL6292BCRZ-ND ISL6292BCRZ ISL6292BCRZ ISL6292BCRZ 61J6476
Product Name Li-ion/Li Polymer Battery Charger PMIC - PMIC - Battery Chargers - ISL6292BCRZ PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Ic, Battery Charger; Battery Type Renesas
Charger Type Linear
Cell Type Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion Li-Ion; Li-Ion, Li-Pol
Package Type QFNL 16-QFN (4x4) 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Supply Voltage 7 volts 6.5 volts 6.5 volts 4.2 volts 6.5 volts
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031PN-A5E4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
3 suppliers
Battery Management - 1900040 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details