Renesas Electronics Corporation PMIC - Battery Chargers ISL6292BCR

Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL6292BCR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292BCR-ND
PMIC - Battery Chargers ISL6292BCR-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6292BCR - 1189910-ISL6292BCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292BCR
1189910-ISL6292BCR
PMIC - PMIC - Battery Chargers - ISL6292BCR 1189910-ISL6292BCR
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189910-ISL6292BCR Packaging: Tube Mounting Style: SMD Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ISL6292 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189910-ISL6292BCR
Packaging: Tube
Mounting Style: SMD
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6292
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6292BCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6292BCR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6292BCR
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site
PMIC - Battery Chargers - ISL6292BCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292BCR
PMIC - Battery Chargers ISL6292BCR
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Battery Chargers - ISL6292BCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292BCR
Battery Chargers ISL6292BCR
Charger IC Lithium Ion 16-QFN (4x4)

Charger IC Lithium Ion 16-QFN (4x4)

Buy Now Datasheet
Battery Chargers - ISL6292BCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292BCR
Battery Chargers ISL6292BCR
Charger IC Lithium Ion 16-QFN (4x4)

Charger IC Lithium Ion 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6292BCR-ND 1189910-ISL6292BCR ISL6292BCR ISL6292BCR ISL6292BCR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6292BCR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Package Type 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Pins 16
Cells 1 1
Supply Voltage 6.5 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6293-2CRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1000 mA
View Details
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSN - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
8 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details