The ISL6292 is an integrated single-cell Li-ion or Li-polymer battery charger capable of operating with an input voltage as low as 2.4V. This charger is designed to work with various types of AC adapters or a USB port.brbr The ISL6292 operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a CC/CV (constant current/constant voltage) profile. The charge current is programmable with an external resistor up to 2A. The ISL6292 can also work with a current-limited adapter to minimize the thermal dissipation, in which case, the ISL6292 combines the benefits of both a linear charger and a pulse charger.brbr The ISL6292 features charge current thermal foldback to guarantee safe operation when the printed circuit board is space limited for thermal dissipation. Additional features include preconditioning of an over-discharged battery, an NTC thermistor interface for charging the battery in a safe temperature range, automatic recharge, and thermally enhanced QFN or DFN packages.
IC BATT CHG LI-ION 1CELL 16QFN
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189909-ISL6292-2CR5
Packaging: Tube
Mounting Style: SMD
Interface: USB
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (5x5)
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6292
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 6.5V
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion/Polymer 16-QFN (5x5)
IC BATT CHG LI-ION 1CELL 16QFN
BATTERY CHARGER, 2.1A, QFN-16; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current:2.1A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-20°C; MSL:- RoHS Compliant: Yes
IC CHARGER LI-ION POLYMER 16-QFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6292-2CR5Z | ISL6292-2CR5Z-ND | 1189909-ISL6292-2CR5Z | ISL6292-2CR5Z | ISL6292-2CR5Z | ISL6292-2CR5Z | 83H7005 | 391-ISL6292-2CR5Z |
| Product Name | Li-ion/Li Polymer Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL6292-2CR5Z | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Battery Charger, 2.1A, Qfn-16; Battery Type Renesas | IC CHARGER LI-ION POLYMER 16-QFN |
| Charger Type | Linear | |||||||
| Cell Type | Li-Ion | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion | ||
| Package Type | QFNL; TDFN | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | VQFN | ||||
| Supply Voltage | 7 volts | 6.5 volts | 4.2 volts | 6.5 volts | 5 volts | |||
| Accuracy | 1 % |