Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189908-ISL6292-2CR5
Packaging: Tube
Mounting Style: SMD
Interface: USB
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6292
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.5V
IC BATT CHG LI-ION 1CELL 16QFN
Charger IC Lithium Ion/Polymer 16-QFN (5x5)
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1189908-ISL6292-2CR5 | ISL6292-2CR5-ND | ISL6292-2CR5 | ISL6292-2CR5 | ISL6292-2CR5 |
| Product Name | PMIC - PMIC - Battery Chargers - ISL6292-2CR5 | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Cells | 1 | 1 | |||
| Charge Current | 2000 mA | 2000 mA | 2000 mA | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |