Renesas Electronics Corporation PMIC - Battery Chargers ISL6292-2CR4

Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL6292-2CR4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6292-2CR4-ND
PMIC - Battery Chargers ISL6292-2CR4-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6292-2CR4 - 1189907-ISL6292-2CR4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6292-2CR4
1189907-ISL6292-2CR4
PMIC - PMIC - Battery Chargers - ISL6292-2CR4 1189907-ISL6292-2CR4
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189907-ISL6292-2CR4 Packaging: Tube Mounting Style: SMD Interface: USB Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: ISL6292 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189907-ISL6292-2CR4
Packaging: Tube
Mounting Style: SMD
Interface: USB
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6292
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.5V

Buy Now
PMIC - Battery Chargers - ISL6292-2CR4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6292-2CR4
PMIC - Battery Chargers ISL6292-2CR4
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6292-2CR4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6292-2CR4
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6292-2CR4
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site
Battery Chargers - ISL6292-2CR4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-2CR4
Battery Chargers ISL6292-2CR4
Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Buy Now Datasheet
Battery Chargers - ISL6292-2CR4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6292-2CR4
Battery Chargers ISL6292-2CR4
Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Charger IC Lithium Ion/Polymer 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6292-2CR4-ND 1189907-ISL6292-2CR4 ISL6292-2CR4 ISL6292-2CR4 ISL6292-2CR4
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6292-2CR4 PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Package Type 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Pins 16
Cells 1 1
Supply Voltage 6.5 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
PMIC - Battery Chargers - MIC79050-4.2YM - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Current Protection
Supply Voltage 4.2 volts
View Details
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details