Renesas Electronics Corporation PMIC - Battery Chargers ISL6291-2CR

Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL6291-2CR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6291-2CR-ND
PMIC - Battery Chargers ISL6291-2CR-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6291-2CR - 118301-ISL6291-2CR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6291-2CR
118301-ISL6291-2CR
PMIC - PMIC - Battery Chargers - ISL6291-2CR 118301-ISL6291-2CR
Manufacturer: Intersil Win Source Part Number: 118301-ISL6291-2CR Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-QFN (5x5) Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 118301-ISL6291-2CR
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-QFN (5x5)
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - ISL6291-2CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6291-2CR
Battery Chargers ISL6291-2CR
Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Buy Now Datasheet
Battery Chargers - ISL6291-2CR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6291-2CR
Battery Chargers ISL6291-2CR
Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6291-2CR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6291-2CR
PMIC - Battery Chargers ISL6291-2CR
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL6291-2CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL6291-2CR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL6291-2CR
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6291-2CR-ND 118301-ISL6291-2CR ISL6291-2CR ISL6291-2CR ISL6291-2CR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6291-2CR Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Package Type 16-VQFN Exposed Pad 16-QFN (5x5) 16-VQFN Exposed Pad
Pins 16
Cells 1 1
Supply Voltage 10 volts 10 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 24
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - ISL9201IRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 900 mA
View Details