IC BATT CHG LI-ION 1CELL 16QFN
Manufacturer: Intersil
Win Source Part Number: 069985-ISL6291-2CR-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-QFN (5x5)
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion/Polymer 16-QFN (5x5)
Charger IC Lithium Ion/Polymer 16-QFN (5x5)
IC BATT CHG LI-ION 1CELL 16QFN
IC BATT CHG LI-ION 1CELL 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6291-2CR-T-ND | 069985-ISL6291-2CR-T | ISL6291-2CR-T | ISL6291-2CR-T | ISL6291-2CR-T |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL6291-2CR-T | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | 16-VQFN Exposed Pad | 16-QFN (5x5) | 16-VQFN Exposed Pad | ||
| Pins | 16 | ||||
| Cells | 1 | 1 | |||
| Supply Voltage | 10 volts | 10 volts | 4.2 volts |