Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6291-1CRZ ISL6291-1CRZ

Description
Manufacturer: Intersil Win Source Part Number: 111598-ISL6291-1CRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-QFN (5x5) Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 111598-ISL6291-1CRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-QFN (5x5) Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6291-1CRZ - 111598-ISL6291-1CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6291-1CRZ
111598-ISL6291-1CRZ
PMIC - PMIC - Battery Chargers - ISL6291-1CRZ 111598-ISL6291-1CRZ
Manufacturer: Intersil Win Source Part Number: 111598-ISL6291-1CRZ Packaging: Tube/Rail Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-QFN (5x5) Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 111598-ISL6291-1CRZ
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-QFN (5x5)
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL6291-1CRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6291-1CRZ-ND
PMIC - Battery Chargers ISL6291-1CRZ-ND
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Buy Now Datasheet
Battery Chargers - ISL6291-1CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6291-1CRZ
Battery Chargers ISL6291-1CRZ
Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Charger IC Lithium Ion/Polymer 16-QFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6291-1CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6291-1CRZ
PMIC - Battery Chargers ISL6291-1CRZ
IC BATT CHG LI-ION 1CELL 16QFN

IC BATT CHG LI-ION 1CELL 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 111598-ISL6291-1CRZ ISL6291-1CRZ-ND ISL6291-1CRZ ISL6291-1CRZ
Product Name PMIC - PMIC - Battery Chargers - ISL6291-1CRZ PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers
Package Type 16-QFN (5x5) 16-VQFN Exposed Pad 16-VQFN Exposed Pad
Cells 1 1
Supply Voltage 10 volts 10 volts 4.1 volts
Charge Current 2000 mA 2000 mA 2000 mA
Unlock Full Specs
to access all available technical data

Similar Products