Renesas Electronics Corporation Single-Phase PWM Regulator for IMVP-6™ Mobile CPUs ISL62884CIRTZ-T

Description
The ISL62884C is a single-phase PWM buck regulator for miroprocessor core power supply. It uses an integrated gate drivers to provide a complete solution. The PWM modulator of ISL62884C is based on Intersil's Robust Ripple Regulator (R3™) technology. Compared with traditional modulators, the R3™ modulator commands variable switching frequency during load transients, achieving faster transient response. With the same modulator, the switching frequency is reduced at light load, increasing the regulator efficiency.brbr The ISL62884C is fully compliant with IMVP-6™ specifications. It responds to DPRSLPVR signals by entering/exiting diode emulation mode. It reports the regulator output current through the IMON pin. It senses the current by using either discrete resistor or inductor DCR whose variation over-temperature can be thermally compensated by a single NTC thermistor. It uses differential remote voltage sensing to accurately regulate the processor die voltage. The adaptive body diode conduction time reduction function minimizes the body diode conduction loss in diode emulation mode. User-selectable overshoot reduction function offers an option to aggressively reduce the output capacitors as well as the option to disable it for users concerned about increased system thermal stress.
Request a Quote Datasheet
Description
The ISL62884C is a single-phase PWM buck regulator for miroprocessor core power supply. It uses an integrated gate drivers to provide a complete solution. The PWM modulator of ISL62884C is based on Intersil's Robust Ripple Regulator (R3™) technology. Compared with traditional modulators, the R3™ modulator commands variable switching frequency during load transients, achieving faster transient response. With the same modulator, the switching frequency is reduced at light load, increasing the regulator efficiency.brbr The ISL62884C is fully compliant with IMVP-6™ specifications. It responds to DPRSLPVR signals by entering/exiting diode emulation mode. It reports the regulator output current through the IMON pin. It senses the current by using either discrete resistor or inductor DCR whose variation over-temperature can be thermally compensated by a single NTC thermistor. It uses differential remote voltage sensing to accurately regulate the processor die voltage. The adaptive body diode conduction time reduction function minimizes the body diode conduction loss in diode emulation mode. User-selectable overshoot reduction function offers an option to aggressively reduce the output capacitors as well as the option to disable it for users concerned about increased system thermal stress.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Phase PWM Regulator for IMVP-6™ Mobile CPUs - ISL62884CIRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Single-Phase PWM Regulator for IMVP-6™ Mobile CPUs
ISL62884CIRTZ-T
Single-Phase PWM Regulator for IMVP-6™ Mobile CPUs ISL62884CIRTZ-T
The ISL62884C is a single-phase PWM buck regulator for miroprocessor core power supply. It uses an integrated gate drivers to provide a complete solution. The PWM modulator of ISL62884C is based on Intersil's Robust Ripple Regulator (R3™) technology. Compared with traditional modulators, the R3™ modulator commands variable switching frequency during load transients, achieving faster transient response. With the same modulator, the switching frequency is reduced at light load, increasing the regulator efficiency.brbr The ISL62884C is fully compliant with IMVP-6™ specifications. It responds to DPRSLPVR signals by entering/exiting diode emulation mode. It reports the regulator output current through the IMON pin. It senses the current by using either discrete resistor or inductor DCR whose variation over-temperature can be thermally compensated by a single NTC thermistor. It uses differential remote voltage sensing to accurately regulate the processor die voltage. The adaptive body diode conduction time reduction function minimizes the body diode conduction loss in diode emulation mode. User-selectable overshoot reduction function offers an option to aggressively reduce the output capacitors as well as the option to disable it for users concerned about increased system thermal stress.

The ISL62884C is a single-phase PWM buck regulator for miroprocessor core power supply. It uses an integrated gate drivers to provide a complete solution. The PWM modulator of ISL62884C is based on Intersil's Robust Ripple Regulator (R3™) technology. Compared with traditional modulators, the R3™ modulator commands variable switching frequency during load transients, achieving faster transient response. With the same modulator, the switching frequency is reduced at light load, increasing the regulator efficiency.brbr The ISL62884C is fully compliant with IMVP-6™ specifications. It responds to DPRSLPVR signals by entering/exiting diode emulation mode. It reports the regulator output current through the IMON pin. It senses the current by using either discrete resistor or inductor DCR whose variation over-temperature can be thermally compensated by a single NTC thermistor. It uses differential remote voltage sensing to accurately regulate the processor die voltage. The adaptive body diode conduction time reduction function minimizes the body diode conduction loss in diode emulation mode. User-selectable overshoot reduction function offers an option to aggressively reduce the output capacitors as well as the option to disable it for users concerned about increased system thermal stress.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1382360-ISL62884CIRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1382360-ISL62884CIRTZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1382360-ISL62884CIRTZ-T
Win Source Part Number: 1382360-ISL62884CIRT Z-T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Package: Tape & Reel (TR) Applications: Controller, Intel IMVP-6 Standard Package: 6,000 pcs Voltage - Output: 0.013V ~ 1.5V Voltage - Input: 4.5V ~ 25V Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: 28-WFQFN Exposed Pad Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL62884 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382360-ISL62884CIRTZ-T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Package: Tape & Reel (TR)
Applications: Controller, Intel IMVP-6
Standard Package: 6,000 pcs
Voltage - Output: 0.013V ~ 1.5V
Voltage - Input: 4.5V ~ 25V
Number of Outputs: 1
Mounting Type: Surface Mount
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: ISL62884
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Special Purpose Regulators - ISL62884CIRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL62884CIRTZ-T
Special Purpose Regulators ISL62884CIRTZ-T
- Controller, Intel IMVP-6 Voltage Regulator IC 1 Output 28-TQFN (4x4)

- Controller, Intel IMVP-6 Voltage Regulator IC 1 Output 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL62884CIRTZ-T 1382360-ISL62884CIRTZ-T ISL62884CIRTZ-T
Product Name Single-Phase PWM Regulator for IMVP-6™ Mobile CPUs Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Special Purpose Regulators
Type QFNL 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details