Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6269AEVAL2Z ISL6269AEVAL2Z

Description
Manufacturer: Intersil Win Source Part Number: 778167-ISL6269AEVAL2 Z Series: Robust Ripple Regulator (R3) Regulator Topology: Buck Voltage - Output: 1.1V or 1.2V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz or 600kHz Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ISL6269A, ISL6269B Family Name: ISL6269A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778167-ISL6269AEVAL2 Z Series: Robust Ripple Regulator (R3) Regulator Topology: Buck Voltage - Output: 1.1V or 1.2V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz or 600kHz Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ISL6269A, ISL6269B Family Name: ISL6269A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6269AEVAL2Z - 778167-ISL6269AEVAL2Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6269AEVAL2Z
778167-ISL6269AEVAL2Z
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6269AEVAL2Z 778167-ISL6269AEVAL2Z
Manufacturer: Intersil Win Source Part Number: 778167-ISL6269AEVAL2 Z Series: Robust Ripple Regulator (R3) Regulator Topology: Buck Voltage - Output: 1.1V or 1.2V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz or 600kHz Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: ISL6269A, ISL6269B Family Name: ISL6269A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 778167-ISL6269AEVAL2Z
Series: Robust Ripple Regulator (R3)
Regulator Topology: Buck
Voltage - Output: 1.1V or 1.2V
Voltage - Input: 5 V ~ 25 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz or 600kHz
Supplied Contents: Board(s)
Output Current: 5A
Utilized IC / Part: ISL6269A, ISL6269B
Family Name: ISL6269A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778167-ISL6269AEVAL2Z
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6269AEVAL2Z
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1743263 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY3280-MBR3 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Home Appliances
View Details
4 suppliers
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details