Renesas Electronics Corporation Two-phase Core Controllers (Montevina, IMVP-6+) ISL6266AIRZ-T

Description
The ISL6266 and ISL6266A are two-phase buck converter regulators implementing Intel® IMVP-6 protocol with embedded gate drivers. Both converters use interleaved channels to double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller real estate area.brbr The ISL6266A utilizes the patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with traditional multiphase buck regulators, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during load transient events.brbr Intel Mobile Voltage Positioning (IMVP) is a smart voltage regulation technology, which effectively reduces power dissipation in Intel Pentium processors. To boost battery life, the ISL6266A supports DPRSLRVR (deeper sleep), DPRSTP# and PSI# functions, which maximizes efficiency by enabling different modes of operation. In active mode (heavy load), the regulator commands the two phase continuous conduction mode (CCM) operation. When PSI# is asserted in active mode (medium load), the ISL6266A operates in one-phase CCM. When the CPU enters deeper sleep mode, the ISL6266A enables diode emulation to maximize efficiency.brbr For better system power management, the ISL6266A provides a CPU power monitor output. The analog output at the power monitor pin can be fed into an A/D converter to report instantaneous or average CPU power.brbr A 7-bit digital-to-analog converter (DAC) allows dynamic adjustment of the core output voltage from 0.300V to 1.500V. Over-temperature, the ISL6266A achieves a 0.5% system accuracy of core output voltage.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allo
Datasheet
Description
The ISL6266 and ISL6266A are two-phase buck converter regulators implementing Intel® IMVP-6 protocol with embedded gate drivers. Both converters use interleaved channels to double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller real estate area.brbr The ISL6266A utilizes the patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with traditional multiphase buck regulators, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during load transient events.brbr Intel Mobile Voltage Positioning (IMVP) is a smart voltage regulation technology, which effectively reduces power dissipation in Intel Pentium processors. To boost battery life, the ISL6266A supports DPRSLRVR (deeper sleep), DPRSTP# and PSI# functions, which maximizes efficiency by enabling different modes of operation. In active mode (heavy load), the regulator commands the two phase continuous conduction mode (CCM) operation. When PSI# is asserted in active mode (medium load), the ISL6266A operates in one-phase CCM. When the CPU enters deeper sleep mode, the ISL6266A enables diode emulation to maximize efficiency.brbr For better system power management, the ISL6266A provides a CPU power monitor output. The analog output at the power monitor pin can be fed into an A/D converter to report instantaneous or average CPU power.brbr A 7-bit digital-to-analog converter (DAC) allows dynamic adjustment of the core output voltage from 0.300V to 1.500V. Over-temperature, the ISL6266A achieves a 0.5% system accuracy of core output voltage.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allo
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-phase Core Controllers (Montevina, IMVP-6+) - ISL6266AIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Two-phase Core Controllers (Montevina, IMVP-6+)
ISL6266AIRZ-T
Two-phase Core Controllers (Montevina, IMVP-6+) ISL6266AIRZ-T
The ISL6266 and ISL6266A are two-phase buck converter regulators implementing Intel® IMVP-6 protocol with embedded gate drivers. Both converters use interleaved channels to double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller real estate area.brbr The ISL6266A utilizes the patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with traditional multiphase buck regulators, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during load transient events.brbr Intel Mobile Voltage Positioning (IMVP) is a smart voltage regulation technology, which effectively reduces power dissipation in Intel Pentium processors. To boost battery life, the ISL6266A supports DPRSLRVR (deeper sleep), DPRSTP# and PSI# functions, which maximizes efficiency by enabling different modes of operation. In active mode (heavy load), the regulator commands the two phase continuous conduction mode (CCM) operation. When PSI# is asserted in active mode (medium load), the ISL6266A operates in one-phase CCM. When the CPU enters deeper sleep mode, the ISL6266A enables diode emulation to maximize efficiency.brbr For better system power management, the ISL6266A provides a CPU power monitor output. The analog output at the power monitor pin can be fed into an A/D converter to report instantaneous or average CPU power.brbr A 7-bit digital-to-analog converter (DAC) allows dynamic adjustment of the core output voltage from 0.300V to 1.500V. Over-temperature, the ISL6266A achieves a 0.5% system accuracy of core output voltage.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allo

The ISL6266 and ISL6266A are two-phase buck converter regulators implementing Intel® IMVP-6 protocol with embedded gate drivers. Both converters use interleaved channels to double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller real estate area.brbr The ISL6266A utilizes the patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with traditional multiphase buck regulators, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during load transient events.brbr Intel Mobile Voltage Positioning (IMVP) is a smart voltage regulation technology, which effectively reduces power dissipation in Intel Pentium processors. To boost battery life, the ISL6266A supports DPRSLRVR (deeper sleep), DPRSTP# and PSI# functions, which maximizes efficiency by enabling different modes of operation. In active mode (heavy load), the regulator commands the two phase continuous conduction mode (CCM) operation. When PSI# is asserted in active mode (medium load), the ISL6266A operates in one-phase CCM. When the CPU enters deeper sleep mode, the ISL6266A enables diode emulation to maximize efficiency.brbr For better system power management, the ISL6266A provides a CPU power monitor output. The analog output at the power monitor pin can be fed into an A/D converter to report instantaneous or average CPU power.brbr A 7-bit digital-to-analog converter (DAC) allows dynamic adjustment of the core output voltage from 0.300V to 1.500V. Over-temperature, the ISL6266A achieves a 0.5% system accuracy of core output voltage.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allo

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6266AIRZ-T
Product Name Two-phase Core Controllers (Montevina, IMVP-6+)
Package Type Other; QFN48
Unlock Full Specs
to access all available technical data

Similar Products

LM10502 2MHz, 1A/1A Dual Step-Down Converters + Low-Dropout Linear Regulator - LM10502TLE/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Comm Control,Power Sequencing
Output Voltage 0.7000 to 3.6 volts
View Details
2 suppliers
Gates and Inverters - HEF4049BT,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 15 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9274QX V33 - TLE9274QX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details