Renesas Electronics Corporation PMIC - Battery Chargers ISL6257HRZ

Description
IC BATT CHG LI-ION 2-4CELL 28QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2-4CELL 28QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL6257HRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6257HRZ-ND
PMIC - Battery Chargers ISL6257HRZ-ND
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6257HRZ - 875708-ISL6257HRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6257HRZ
875708-ISL6257HRZ
PMIC - PMIC - Battery Chargers - ISL6257HRZ 875708-ISL6257HRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875708-ISL6257HRZ Operating Temperature Range: -10°C ~ 100°C (TA) Features: Charger IC Lithium Ion/Polymer 28-QFN (5x5) Package: Tube Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL6257 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875708-ISL6257HRZ
Operating Temperature Range: -10°C ~ 100°C (TA)
Features: Charger IC Lithium Ion/Polymer 28-QFN (5x5)
Package: Tube
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL6257
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Chargers - ISL6257HRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6257HRZ
Battery Chargers ISL6257HRZ
Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6257HRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6257HRZ
PMIC - Battery Chargers ISL6257HRZ
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6257HRZ-ND 875708-ISL6257HRZ ISL6257HRZ ISL6257HRZ
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6257HRZ Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 28-VFQFN Exposed Pad 28-QFN (5x5) 28-VFQFN Exposed Pad
Pins 28
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 24
Operating Temperature 85 C (185 F)
View Details
PMIC - Battery Chargers - LM3622AM-4.1/NOPB - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.1 volts
View Details