IC BATT CHG LI-ION 2-4CELL 28QFN
Manufacturer: Intersil
Win Source Part Number: 069971-ISL6257HRZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 17.64V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-QFN (5x5)
Programmable Fault Protection: Over Temperature, Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 2-4CELL 28QFN
Charger IC Lithium Ion/Polymer 28-QFN (5x5)
Charger IC Lithium Ion/Polymer 28-QFN (5x5)
IC BATT CHG LI-ION 2-4CELL 28QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6257HRZ-T-ND | 069971-ISL6257HRZ-T | ISL6257HRZ-T | ISL6257HRZ-T | ISL6257HRZ-T |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL6257HRZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 28-VFQFN Exposed Pad | 28-QFN (5x5) | 28-VFQFN Exposed Pad | ||
| Pins | 28 | ||||
| Cells | 2 to 4 | 2 to 4 |