Renesas Electronics Corporation Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers ISL6256HRZ

Description
The ISL6256, ISL6256A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries. High Efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can also be programmed between 4.2V+5%/cell and 4.2V- 5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current mode to regulating voltage mode.brbr ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.
Request a Quote Datasheet
Description
The ISL6256, ISL6256A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries. High Efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can also be programmed between 4.2V+5%/cell and 4.2V- 5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current mode to regulating voltage mode.brbr ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers - ISL6256HRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers
ISL6256HRZ
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers ISL6256HRZ
The ISL6256, ISL6256A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries. High Efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can also be programmed between 4.2V+5%/cell and 4.2V- 5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current mode to regulating voltage mode.brbr ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.

The ISL6256, ISL6256A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries. High Efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can also be programmed between 4.2V+5%/cell and 4.2V- 5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6256, ISL6256A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6256, ISL6256A automatically transitions from regulating current mode to regulating voltage mode.brbr ISL6256, ISL6256A has a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL6256HRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6256HRZ-ND
PMIC - Battery Chargers ISL6256HRZ-ND
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6256HRZ - 1189872-ISL6256HRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6256HRZ
1189872-ISL6256HRZ
PMIC - PMIC - Battery Chargers - ISL6256HRZ 1189872-ISL6256HRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189872-ISL6256HRZ Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 2.6A Battery Pack Voltage: 17.64V (Maximum) Categories: Integrated Circuits Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ISL6256 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189872-ISL6256HRZ
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6256
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V

Buy Now
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6256HRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6256HRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6256HRZ
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Supplier's Site
PMIC - Battery Chargers - ISL6256HRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6256HRZ
PMIC - Battery Chargers ISL6256HRZ
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Supplier's Site Datasheet
Battery Chargers - ISL6256HRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6256HRZ
Battery Chargers ISL6256HRZ
Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6256HRZ ISL6256HRZ-ND 1189872-ISL6256HRZ ISL6256HRZ ISL6256HRZ ISL6256HRZ
Product Name Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6256HRZ Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type QFNL 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad
Supply Voltage 7 to 25 volts 25 volts 17.64 volts
Accuracy 0.5000 %
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
PMIC - Battery Chargers - LTC3559EUD-1#PBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 950 mA
View Details