The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr
Manufacturer: Intersil
Win Source Part Number: 017961-ISL6255HAZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-SSOP/QSOP
Programmable Fault Protection: Over Temperature, Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 2-4CEL 28QSOP
IC BATT CHG LI-ION 2-4CEL 28QSOP
Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
IC BATT CHG LI-ION 2-4CEL 28QSOP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6255HAZ-T | 017961-ISL6255HAZ-T | ISL6255HAZ-T-ND | ISL6255HAZ-T | ISL6255HAZ-T | ISL6255HAZ-T |
| Product Name | Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers | PMIC - PMIC - Battery Chargers - ISL6255HAZ-T | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Package Type | QSOP28 | SOP; SSOP; 28-SSOP/QSOP | 28-SSOP (0.154", 3.90mm Width) | SSOP | SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width) | |
| Supply Voltage | 7 to 25 volts | 25 volts | 25 volts | 17.64 volts | ||
| Accuracy | 0.5000 % | |||||
| Cells | 2 to 4 | 2 to 4 |