Renesas Electronics Corporation Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers ISL6255AHRZ

Description
The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr
Request a Quote Datasheet
Description
The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers - ISL6255AHRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers
ISL6255AHRZ
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers ISL6255AHRZ
The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr

The ISL6255 and ISL6255A are highly integrated battery charger controllers for Li-Ion/Li-Ion polymer batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.brbr The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over temperature. It can also be programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6255 and ISL6255A provide outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6255 and ISL6255A automatically transition from regulating current mode to regulating voltage mode.brbr ISL6255 and ISL6255A have a feature for automatic power source selection by switching to the battery when the AC adapter is removed or switching to the AC adapter when the AC adapter is available. It also provides a DC adapter monitor to support aircraft power applications with the option of no battery charging.brbr

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - ISL6255AHRZ - 1189868-ISL6255AHRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6255AHRZ
1189868-ISL6255AHRZ
PMIC - PMIC - Battery Chargers - ISL6255AHRZ 1189868-ISL6255AHRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189868-ISL6255AHRZ Packaging: Tube Mounting Style: SMD Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Current - Charging: Constant - Programmable Charge Current - Max: 2.6A Battery Pack Voltage: 17.64V (Maximum) Categories: Integrated Circuits Supplier Device Package: 28-QFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: ISL6255 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189868-ISL6255AHRZ
Packaging: Tube
Mounting Style: SMD
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6255
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V

Buy Now
PMIC - Battery Chargers - ISL6255AHRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6255AHRZ-ND
PMIC - Battery Chargers ISL6255AHRZ-ND
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6255AHRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6255AHRZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6255AHRZ
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Supplier's Site
Battery Chargers - ISL6255AHRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6255AHRZ
Battery Chargers ISL6255AHRZ
Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6255AHRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6255AHRZ
PMIC - Battery Chargers ISL6255AHRZ
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6255AHRZ 1189868-ISL6255AHRZ ISL6255AHRZ-ND ISL6255AHRZ ISL6255AHRZ ISL6255AHRZ
Product Name Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers PMIC - PMIC - Battery Chargers - ISL6255AHRZ PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type QFNL 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad
Supply Voltage 7 to 25 volts 25 volts 17.64 volts
Accuracy 0.5000 %
Cells 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1897865 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type DIP; Pdip
Pins 16
View Details
BQ24161 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24161RGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers