Renesas Electronics Corporation PMIC - Battery Chargers ISL6253HRZ-T

Description
IC BATT CHG LI-ION 2-4CELL 28QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2-4CELL 28QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL6253HRZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6253HRZ-T-ND
PMIC - Battery Chargers ISL6253HRZ-T-ND
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL6253HRZ-T - 069969-ISL6253HRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6253HRZ-T
069969-ISL6253HRZ-T
PMIC - PMIC - Battery Chargers - ISL6253HRZ-T 069969-ISL6253HRZ-T
Manufacturer: Intersil Win Source Part Number: 069969-ISL6253HRZ-T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 17.64V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-QFN (5x5) Programmable Fault Protection: Over Temperature, Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069969-ISL6253HRZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 17.64V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-QFN (5x5)
Programmable Fault Protection: Over Temperature, Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - ISL6253HRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6253HRZ-T
Battery Chargers ISL6253HRZ-T
Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Charger IC Lithium Ion/Polymer 28-QFN (5x5)

Buy Now Datasheet
PMIC - Battery Chargers - ISL6253HRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6253HRZ-T
PMIC - Battery Chargers ISL6253HRZ-T
IC BATT CHG LI-ION 2-4CELL 28QFN

IC BATT CHG LI-ION 2-4CELL 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6253HRZ-T-ND 069969-ISL6253HRZ-T ISL6253HRZ-T ISL6253HRZ-T
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL6253HRZ-T Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 28-VFQFN Exposed Pad 28-QFN (5x5) 28-VFQFN Exposed Pad
Pins 28
Cells 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Charging ICs - WLC1115-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers