The ISL6252HRZ is a highly integrated battery charger controller designed for Li-ion and Li-ion polymer batteries, specifically suitable for notebook computers. It utilizes a synchronous buck topology to achieve high efficiency, with a low side MOSFET that emulates a diode at light loads to enhance efficiency and prevent system bus boosting. The device supports a constant output voltage that can be configured for 2, 3, or 4 series Li-ion cells with an accuracy of ±0.5% over temperature. The charging current limit and input current limit for the AC adapter are programmable, allowing for precise control and efficient use of available power. The input voltage range is from 7V to 25V, and it features a wide range of programmable charging currents. Additionally, the ISL6252HRZ includes outputs for monitoring the current drawn from the AC adapter and indicates the presence of the AC adapter. It automatically transitions from regulating current mode to regulating voltage mode, ensuring optimal charging performance. This product is not recommended for new designs, and there is no recommended replacement available. It operates within a temperature range of -10°C to +100°C and is available in a 28-lead QFN package.
IC BATT CHG LI-ION 2-4CELL 28QFN
Charger IC Lithium Ion/Polymer 28-QFN (5x5)
IC BATT CHG LI-ION 2-4CELL 28QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6252HRZ-ND | ISL6252HRZ | ISL6252HRZ |
| Product Name | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | |
| Package Type | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | |
| Pins | 28 | ||
| Cells | 2 to 4 |