IC BATT CHG LI-ION 2-4CEL 24QSOP
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 710557-ISL6252AHAZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Maximum)
Categories: Integrated Circuits
Supplier Device Package: 24-QSOP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 24-SSOP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6252
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V
IC BATT CHG LI-ION 2-4CEL 24QSOP
IC BATT CHG LI-ION 2-4CEL 24QSOP
Charger IC Lithium Ion/Polymer 24-QSOP
Charger IC Lithium Ion/Polymer 24-QSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6252AHAZ-T-ND | 710557-ISL6252AHAZ-T | ISL6252AHAZ-T | ISL6252AHAZ-T | ISL6252AHAZ-T |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL6252AHAZ-T | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 24-SSOP (0.154", 3.90mm Width) | SSOP | SSOP | SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) | |
| Pins | 24 | ||||
| Cells | 2 to 4 | 2 to 4 |