IC BAT CHG MULT-CHEM 2-4CL 28QFN
Charger IC Multi-Chemistry 28-QFN (5x5)
IC BAT CHG MULT-CHEM 2-4CL 28QFN
BATTERY CHARGER, 10A, QFN-28; Battery Type:Li-Ion, Li-Pol, NiCd, NiMH; Input Voltage:25V; Battery Charge Voltage:17.64V; Charge Current:10A; IC Case / Package:QFN; No. of Pins:28Pins; No. of Cells:4Cells; IC Mounting:Surface Mount RoHS Compliant: Yes
IC BAT CHG MULT-CHEM 2-4CL 28QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL6251HRZ-ND | ISL6251HRZ | ISL6251HRZ | 40K2196 | ISL6251HRZ |
| Product Name | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Battery Charger, 10A, Qfn-28; Battery Type Renesas | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Li-Ion; NiCd; NiMH; Li-Ion, Li-Pol, NiCd, NiMH | Multi-Chemistry | |
| Features | Lead-Free | ||||
| Package Type | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | |||
| Pins | 28 | 28 |