Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL6251AHRZ-T ISL6251AHRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 069968-ISL6251AHRZ-T Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 2.6A Battery Pack Voltage: 17.64V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-QFN (5x5) Programmable Fault Protection: Over Temperature, Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069968-ISL6251AHRZ-T Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 2.6A Battery Pack Voltage: 17.64V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-QFN (5x5) Programmable Fault Protection: Over Temperature, Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL6251AHRZ-T - 069968-ISL6251AHRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL6251AHRZ-T
069968-ISL6251AHRZ-T
PMIC - PMIC - Battery Chargers - ISL6251AHRZ-T 069968-ISL6251AHRZ-T
Manufacturer: Intersil Win Source Part Number: 069968-ISL6251AHRZ-T Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 2.6A Battery Pack Voltage: 17.64V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 28-QFN (5x5) Programmable Fault Protection: Over Temperature, Short Circuit Maximum Supply Voltage: 25V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 069968-ISL6251AHRZ-T
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 2.6A
Battery Pack Voltage: 17.64V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-QFN (5x5)
Programmable Fault Protection: Over Temperature, Short Circuit
Maximum Supply Voltage: 25V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs

Buy Now Datasheet
PMIC - Battery Chargers - ISL6251AHRZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6251AHRZ-T-ND
PMIC - Battery Chargers ISL6251AHRZ-T-ND
IC BAT CHG MULT-CHEM 2-4CL 28QFN

IC BAT CHG MULT-CHEM 2-4CL 28QFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6251AHRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6251AHRZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6251AHRZ-T
IC BAT CHG MULT-CHEM 2-4CL 28QFN

IC BAT CHG MULT-CHEM 2-4CL 28QFN

Supplier's Site
PMIC - Battery Chargers - ISL6251AHRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6251AHRZ-T
PMIC - Battery Chargers ISL6251AHRZ-T
IC BAT CHG MULT-CHEM 2-4CL 28QFN

IC BAT CHG MULT-CHEM 2-4CL 28QFN

Supplier's Site Datasheet
Battery Chargers - ISL6251AHRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6251AHRZ-T
Battery Chargers ISL6251AHRZ-T
Charger IC Multi-Chemistry 28-QFN (5x5)

Charger IC Multi-Chemistry 28-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 069968-ISL6251AHRZ-T ISL6251AHRZ-T-ND ISL6251AHRZ-T ISL6251AHRZ-T ISL6251AHRZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL6251AHRZ-T PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Package Type 28-QFN (5x5) 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad
Cells 2 to 4 2 to 4
Supply Voltage 25 volts 25 volts 17.64 volts
Charge Current 2600 mA 2600 mA 2600 mA
Unlock Full Specs
to access all available technical data

Similar Products