Renesas Electronics Corporation Low Cost Multi-Chemistry Battery Charger Controller ISL6251AHAZ

Description
The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting. The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can be also programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6251, ISL6251A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6251, ISL6251A automatically transitions from regulating current mode to regulating voltage mode.
Request a Quote Datasheet
Description
The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting. The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can be also programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6251, ISL6251A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6251, ISL6251A automatically transitions from regulating current mode to regulating voltage mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Multi-Chemistry Battery Charger Controller - ISL6251AHAZ - Renesas Electronics Corporation
Milpitas, CA, USA
Low Cost Multi-Chemistry Battery Charger Controller
ISL6251AHAZ
Low Cost Multi-Chemistry Battery Charger Controller ISL6251AHAZ
The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting. The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can be also programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6251, ISL6251A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6251, ISL6251A automatically transitions from regulating current mode to regulating voltage mode.

The ISL6251, ISL6251A is a highly integrated battery charger controller for Li-Ion/Li-Ion polymer batteries and NiMH batteries. High efficiency is achieved by a synchronous buck topology and the use of a MOSFET, instead of a diode, for selecting power from the adapter or battery. The low side MOSFET emulates a diode at light loads to improve the light load efficiency and prevent system bus boosting.
The constant output voltage can be selected for 2, 3 and 4 series Li-Ion cells with 0.5% accuracy over-temperature. It can be also programmed between 4.2V+5%/cell and 4.2V-5%/cell to optimize battery capacity. When supplying the load and battery charger simultaneously, the input current limit for the AC adapter is programmable to within 3% accuracy to avoid overloading the AC adapter, and to allow the system to make efficient use of available adapter power for charging. It also has a wide range of programmable charging current. The ISL6251, ISL6251A provides outputs that are used to monitor the current drawn from the AC adapter, and monitor for the presence of an AC adapter. The ISL6251, ISL6251A automatically transitions from regulating current mode to regulating voltage mode.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL6251AHAZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL6251AHAZ-ND
PMIC - Battery Chargers ISL6251AHAZ-ND
IC BAT CHG MULTCHEM 2-4CL 24QSOP

IC BAT CHG MULTCHEM 2-4CL 24QSOP

Buy Now Datasheet
PMIC - Battery Chargers - ISL6251AHAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL6251AHAZ
PMIC - Battery Chargers ISL6251AHAZ
IC BAT CHG MULTCHEM 2-4CL 24QSOP

IC BAT CHG MULTCHEM 2-4CL 24QSOP

Supplier's Site Datasheet
Battery Chargers - ISL6251AHAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL6251AHAZ
Battery Chargers ISL6251AHAZ
Charger IC Multi-Chemistry 24-QSOP

Charger IC Multi-Chemistry 24-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL6251AHAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL6251AHAZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL6251AHAZ
IC BAT CHG MULTCHEM 2-4CL 24QSOP

IC BAT CHG MULTCHEM 2-4CL 24QSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL6251AHAZ ISL6251AHAZ-ND ISL6251AHAZ ISL6251AHAZ ISL6251AHAZ
Product Name Low Cost Multi-Chemistry Battery Charger Controller PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Cell Type Li-Ion Multi-Chemistry Multi-Chemistry Multi-Chemistry
Package Type QSOP24 24-SSOP (0.154", 3.90mm Width) SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) SSOP
Supply Voltage 7 to 25 volts 25 volts 17.64 volts
Accuracy 0.5000 %
Features Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900040 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004HPN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details