Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ ISL62391HRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189858-ISL62391HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: ISL62391 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189858-ISL62391HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: ISL62391 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL62391HRTZ is a high-efficiency power supply controller designed for notebook computers and similar battery-powered devices. It features two pulse-width modulation (PWM) controllers that can be adjusted to output voltages ranging from 0.6V to 5.5V, along with a fixed 3.3V linear regulator capable of delivering up to 100mA. The device incorporates on-board power-up sequencing, a power-good output, and digital soft-start functionality, which enhances system reliability during power transitions. This controller utilizes a patented R3 PWM control scheme for low jitter and fast transient response, making it suitable for applications requiring quick load adjustments. It also supports light-load efficiency through a period-stretching discontinuous conduction mode (DCM) and includes an ultrasonic DCM mode to minimize noise in audio applications by limiting the minimum switching frequency to 28kHz. The ISL62391HRTZ operates over a wide input voltage range of 5.5V to 25V and is equipped with comprehensive protection features, including overvoltage, undervoltage, and overcurrent protection, as well as thermal monitoring. It is housed in a compact 28-lead 4x4 TQFN package and is rated for an operating temperature range of -10¬8C to +100¬8C. This product is suitable for various applications, including notebook and sub-notebook computers, PDAs, and mobile communication devices.

Datasheet Summary
Powered by GS/AI

The ISL62391HRTZ is a high-efficiency power supply controller designed for notebook computers and similar battery-powered devices. It features two pulse-width modulation (PWM) controllers that can be adjusted to output voltages ranging from 0.6V to 5.5V, along with a fixed 3.3V linear regulator capable of delivering up to 100mA. The device incorporates on-board power-up sequencing, a power-good output, and digital soft-start functionality, which enhances system reliability during power transitions. This controller utilizes a patented R3 PWM control scheme for low jitter and fast transient response, making it suitable for applications requiring quick load adjustments. It also supports light-load efficiency through a period-stretching discontinuous conduction mode (DCM) and includes an ultrasonic DCM mode to minimize noise in audio applications by limiting the minimum switching frequency to 28kHz. The ISL62391HRTZ operates over a wide input voltage range of 5.5V to 25V and is equipped with comprehensive protection features, including overvoltage, undervoltage, and overcurrent protection, as well as thermal monitoring. It is housed in a compact 28-lead 4x4 TQFN package and is rated for an operating temperature range of -10¬8C to +100¬8C. This product is suitable for various applications, including notebook and sub-notebook computers, PDAs, and mobile communication devices.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ - 1189858-ISL62391HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ
1189858-ISL62391HRTZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ 1189858-ISL62391HRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189858-ISL62391HRTZ Packaging: Tube Mounting Style: SMD Applications: Power Supply Controller, Notebook Computers Supply Current: 150μA Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: ISL62391 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 5.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189858-ISL62391HRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Power Supply Controller, Notebook Computers
Supply Current: 150μA
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: ISL62391
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 25V

Buy Now
Power Supply Controllers, Monitors - ISL62391HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62391HRTZ
Power Supply Controllers, Monitors ISL62391HRTZ
Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Power Supply Controller Power Supply Controller, Notebook Computers 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189858-ISL62391HRTZ ISL62391HRTZ
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62391HRTZ Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details