Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383HRTZ ISL62383HRTZ

Description
Manufacturer: Intersil Win Source Part Number: 1048481-ISL62383HRTZ Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048481-ISL62383HRTZ Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383HRTZ - 1048481-ISL62383HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383HRTZ
1048481-ISL62383HRTZ
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383HRTZ 1048481-ISL62383HRTZ
Manufacturer: Intersil Win Source Part Number: 1048481-ISL62383HRTZ Packaging: Tube/Rail Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Supply Voltage - Operating: 5.5 V to 25 V Operating Supply Current: 150μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Intersil
Win Source Part Number: 1048481-ISL62383HRTZ
Packaging: Tube/Rail
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-TQFN (4x4)
Supply Voltage - Operating: 5.5 V to 25 V
Operating Supply Current: 150μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL62383HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62383HRTZ
Power Supply Controllers, Monitors ISL62383HRTZ
Power Supply Controller Power Supply Controller 28-TQFN (4x4)

Power Supply Controller Power Supply Controller 28-TQFN (4x4)

Buy Now Datasheet
Ic, Power Management; Supply Voltage Renesas - 12N6850 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
12N6850
Ic, Power Management; Supply Voltage Renesas 12N6850
IC, POWER MANAGEMENT; Supply Voltage:25V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:2; Digital IC Case:TQFN; No. of Pins:28Pins; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:25V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:2; No. of Regulated Outputs:2; Digital IC Case:TQFN; No. of Pins:28Pins; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1048481-ISL62383HRTZ ISL62383HRTZ 12N6850
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62383HRTZ Power Supply Controllers, Monitors Ic, Power Management; Supply Voltage Renesas
Output Options Inverting
Type 28-TQFN (4x4) 28-WFQFN Exposed Pad
IQ 150 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers