Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ-T ISL62381HRTZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875706-ISL62381HRTZ- T Operating Temperature Range: -10°C ~ 100°C Features: Power Supply Controller Power Supply Controller 32-TQFN (5x5) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL62381 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875706-ISL62381HRTZ- T Operating Temperature Range: -10°C ~ 100°C Features: Power Supply Controller Power Supply Controller 32-TQFN (5x5) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL62381 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ-T - 875706-ISL62381HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ-T
875706-ISL62381HRTZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ-T 875706-ISL62381HRTZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875706-ISL62381HRTZ- T Operating Temperature Range: -10°C ~ 100°C Features: Power Supply Controller Power Supply Controller 32-TQFN (5x5) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL62381 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875706-ISL62381HRTZ-T
Operating Temperature Range: -10°C ~ 100°C
Features: Power Supply Controller Power Supply Controller 32-TQFN (5x5)
Package: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL62381
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL62381HRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL62381HRTZ-T
Power Supply Controllers, Monitors ISL62381HRTZ-T
Power Supply Controller Power Supply Controller 32-TQFN (5x5)

Power Supply Controller Power Supply Controller 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 875706-ISL62381HRTZ-T ISL62381HRTZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL62381HRTZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1690625 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details