Renesas Electronics Corporation Ic, Power Management; Input Voltage Renesas ISL6227CAZ

Description
IC, POWER MANAGEMENT; Input Voltage:28V; Output Voltage:5.5V; Output Current:1.5A; Supply Voltage Min:5V; Supply Voltage Max:28V; Controller IC Case Style:QSOP; No. of Pins:28Pins; Frequency:300kHz; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Input Voltage:28V; Output Voltage:5.5V; Output Current:1.5A; Supply Voltage Min:5V; Supply Voltage Max:28V; Controller IC Case Style:QSOP; No. of Pins:28Pins; Frequency:300kHz; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Input Voltage Renesas - 11J8932 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Input Voltage Renesas
11J8932
Ic, Power Management; Input Voltage Renesas 11J8932
IC, POWER MANAGEMENT; Input Voltage:28V; Output Voltage:5.5V; Output Current:1.5A; Supply Voltage Min:5V; Supply Voltage Max:28V; Controller IC Case Style:QSOP; No. of Pins:28Pins; Frequency:300kHz; Operating Temperature Min:-10°C RoHS Compliant: Yes

IC, POWER MANAGEMENT; Input Voltage:28V; Output Voltage:5.5V; Output Current:1.5A; Supply Voltage Min:5V; Supply Voltage Max:28V; Controller IC Case Style:QSOP; No. of Pins:28Pins; Frequency:300kHz; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 11J8932
Product Name Ic, Power Management; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -10 C (14 F)
AC Input 5 to 28 volts
DC Input 5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) - DRV8823DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
6 suppliers
Motor Controllers - 7934127 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 80 volts
Power 10 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-8R4D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details