Renesas Electronics Corporation Pwm Controller, 5V-28V, 300Khz, Qsop-28; Input Voltage Renesas ISL6227CAZ-T

Description
PWM CONTROLLER, 5V-28V, 300KHZ, QSOP-28; Input Voltage:-; Output Voltage:5.5V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:28V; Controller IC Case Style:QSOP; No. of Pins:28Pins; Frequency:300kHz; Operating RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 5V-28V, 300KHZ, QSOP-28; Input Voltage:-; Output Voltage:5.5V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:28V; Controller IC Case Style:QSOP; No. of Pins:28Pins; Frequency:300kHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 5V-28V, 300Khz, Qsop-28; Input Voltage Renesas - 84AC6999 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 5V-28V, 300Khz, Qsop-28; Input Voltage Renesas
84AC6999
Pwm Controller, 5V-28V, 300Khz, Qsop-28; Input Voltage Renesas 84AC6999
PWM CONTROLLER, 5V-28V, 300KHZ, QSOP-28; Input Voltage:-; Output Voltage:5.5V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:28V; Controller IC Case Style:QSOP; No. of Pins:28Pins; Frequency:300kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 5V-28V, 300KHZ, QSOP-28; Input Voltage:-; Output Voltage:5.5V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:28V; Controller IC Case Style:QSOP; No. of Pins:28Pins; Frequency:300kHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 84AC6999
Product Name Pwm Controller, 5V-28V, 300Khz, Qsop-28; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8402 Dual Full Bridge PWM Motor Driver - DRV8402DKDR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
View Details
7 suppliers
Analog SERVOPACKs - SGD7S-180A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details