Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6210CRZ ISL6210CRZ

Description
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6210CRZ - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, 4A, PQCC16

Buffer/Inverter Based MOSFET Driver, 4A, PQCC16

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6210CRZ - 127615-ISL6210CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6210CRZ
127615-ISL6210CRZ
PMIC - PMIC - Gate Drivers - ISL6210CRZ 127615-ISL6210CRZ
Manufacturer: Intersil Win Source Part Number: 127615-ISL6210CRZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 125°C (TJ) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 8ns, 8ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 127615-ISL6210CRZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 8ns, 8ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6210CRZ 127615-ISL6210CRZ
Product Name PMIC - PMIC - Gate Drivers - ISL6210CRZ
Package Type LCC16 SOT3; 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers
Advanced Linear Devices, Inc.
View Details