Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ-T ISL61861AIBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048472-ISL61861AIBZ -T Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 1.5A Feature Pins: EN1, /FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 57μA Programmable Voltage - Supply: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048472-ISL61861AIBZ -T Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 1.5A Feature Pins: EN1, /FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 57μA Programmable Voltage - Supply: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ-T - 1048472-ISL61861AIBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ-T
1048472-ISL61861AIBZ-T
PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ-T 1048472-ISL61861AIBZ-T
Manufacturer: Intersil Win Source Part Number: 1048472-ISL61861AIBZ -T Packaging: Reel - TR Type: Hot Swap Controller Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO Applications: USB Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 1.5A Feature Pins: EN1, /FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 57μA Programmable Voltage - Supply: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048472-ISL61861AIBZ-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Fault Timeout, Latched Fault, Thermal Limit, Turn On Voltage, UVLO
Applications: USB
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 2
Current - Output (Max): 1.5A
Feature Pins: EN1, /FLT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 57μA
Programmable Voltage - Supply: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1048472-ISL61861AIBZ-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL61861AIBZ-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2057WSNG4 - 1049553-BQ2057WSNG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; SOIC
Pins 8
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details