Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL61852BIRZ ISL61852BIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189833-ISL61852BIRZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 50μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL6185 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189833-ISL61852BIRZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 50μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL6185 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL61852BIRZ - 1189833-ISL61852BIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL61852BIRZ
1189833-ISL61852BIRZ
PMIC - PMIC - Hot Swap Controllers - ISL61852BIRZ 1189833-ISL61852BIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189833-ISL61852BIRZ Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Applications: USB Supply Current: 50μA Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Categories: Integrated Circuits Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-VDFN Exposed Pad Current - Output (Maximum): 600mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: ISL6185 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage (V): 2.3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189833-ISL61852BIRZ
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO
Applications: USB
Supply Current: 50μA
Internal Switch(s): Yes
Number of Channels: 2
Feature Pins: EN1, EN2, /FLT1, /FLT2
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-VDFN Exposed Pad
Current - Output (Maximum): 600mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6185
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.3V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189833-ISL61852BIRZ
Product Name PMIC - PMIC - Hot Swap Controllers - ISL61852BIRZ
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901601 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers