Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Hot Swap Controllers ISL61851JCBZ

Description
Win Source Part Number: 1020562-ISL61851JCBZ Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 980 Mounting: SMD (SMT) Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 1.5A Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL61851JCBZ Base Product Number: ISL61851
Request a Quote Datasheet
Description
Win Source Part Number: 1020562-ISL61851JCBZ Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 980 Mounting: SMD (SMT) Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 1.5A Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL61851JCBZ Base Product Number: ISL61851
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1020562-ISL61851JCBZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1020562-ISL61851JCBZ
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1020562-ISL61851JCBZ
Win Source Part Number: 1020562-ISL61851JCBZ Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: Tube Applications: USB Standard Package: 980 Mounting: SMD (SMT) Current - Supply: 50 µA Internal Switch(s): Yes Number of Channels: 2 Current - Output (Max): 1.5A Voltage - Supply: 2.3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL61851JCBZ Base Product Number: ISL61851

Win Source Part Number: 1020562-ISL61851JCBZ
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO
Package: Tube
Applications: USB
Standard Package: 980
Mounting: SMD (SMT)
Current - Supply: 50 µA
Internal Switch(s): Yes
Number of Channels: 2
Current - Output (Max): 1.5A
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL61851JCBZ
Base Product Number: ISL61851

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1020562-ISL61851JCBZ
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1899985 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details