Manufacturer: Intersil
Win Source Part Number: 1048470-ISL61851DCBZ
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO
Applications: USB
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 2
Current - Output (Max): 1.1A
Feature Pins: EN1, EN2, /FLT1, /FLT2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 50μA
Programmable Voltage - Supply: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1048470-ISL61851DCBZ-T |
| Product Name | PMIC - PMIC - Hot Swap Controllers - ISL61851DCBZ-T |
| Output Options | Inverting |