Manufacturer: Renesas Electronics America
Win Source Part Number: 921915-ISL61851BIBZ-
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 2 Channel USB 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL61851
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 921915-ISL61851BIBZ-T |
| Product Name | PMIC - PMIC - Hot Swap Controllers - ISL61851BIBZ-T |
| Output Options | Inverting |