Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL61851BCBZ-T ISL61851BCBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 777361-ISL61851BCBZ- T Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: USB Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Family Name: ISL6185 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-SOIC Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): ISL61853ECRZ; ISL61853BCRZ; ISL61852ACRZ-T; ISL61853ACRZ; Introduction Date: March 08, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777361-ISL61851BCBZ- T Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: USB Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Family Name: ISL6185 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-SOIC Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): ISL61853ECRZ; ISL61853BCRZ; ISL61852ACRZ-T; ISL61853ACRZ; Introduction Date: March 08, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL61851BCBZ-T - 777361-ISL61851BCBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL61851BCBZ-T
777361-ISL61851BCBZ-T
PMIC - PMIC - Hot Swap Controllers - ISL61851BCBZ-T 777361-ISL61851BCBZ-T
Manufacturer: Intersil Win Source Part Number: 777361-ISL61851BCBZ- T Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: USB Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Internal Switch(s): Yes Number of Channels: 2 Feature Pins: EN1, EN2, /FLT1, /FLT2 Family Name: ISL6185 Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA Manufacturer Package: 8-SOIC Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): ISL61853ECRZ; ISL61853BCRZ; ISL61852ACRZ-T; ISL61853ACRZ; Introduction Date: March 08, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777361-ISL61851BCBZ-T
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry, Fault Timeout, Thermal Limit, Turn On Voltage, UVLO
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: USB
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Internal Switch(s): Yes
Number of Channels: 2
Feature Pins: EN1, EN2, /FLT1, /FLT2
Family Name: ISL6185
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): ISL61853ECRZ; ISL61853BCRZ; ISL61852ACRZ-T; ISL61853ACRZ;
Introduction Date: March 08, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 777361-ISL61851BCBZ-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL61851BCBZ-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage References - 1904436 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details