Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189829-ISL6174IRZ
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: General Purpose
Supply Current: 9.3mA
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Fault Timeout
Feature Pins: /EN1, /EN2, /FLT1, /FLT2, OCREF, /PG1, /PG2, SS1, SS2, TCB1, TCB2, UV1, UV2, VS1, VS2
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6174
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.63V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1189829-ISL6174IRZ |
| Product Name | PMIC - PMIC - Hot Swap Controllers - ISL6174IRZ |
| Output Options | Inverting |