Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL6161CBZA

Description
IC, POWER MANAGEMENT; Supply Voltage:13.2V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
IC, POWER MANAGEMENT; Supply Voltage:13.2V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 61J6464 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
61J6464
Ic, Power Management; Supply Voltage Renesas 61J6464
IC, POWER MANAGEMENT; Supply Voltage:13.2V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:13.2V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 61J6464
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 14
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details