Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6152IB ISL6152IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189828-ISL6152IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, VoIP Supply Current: 2.6mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL6152 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189828-ISL6152IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, VoIP Supply Current: 2.6mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL6152 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6152IB - 1189828-ISL6152IB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6152IB
1189828-ISL6152IB
PMIC - PMIC - Hot Swap Controllers - ISL6152IB 1189828-ISL6152IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189828-ISL6152IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry Applications: -48V, VoIP Supply Current: 2.6mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ISL6152 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189828-ISL6152IB
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry
Applications: -48V, VoIP
Supply Current: 2.6mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: CT, DIS, DRAIN, /FAULT, OV, /PWRGD, UV
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6152
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 20V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189828-ISL6152IB
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6152IB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details