Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6150IBZ-T ISL6150IBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 1048465-ISL6150IBZ-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048465-ISL6150IBZ-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6150IBZ-T - 1048465-ISL6150IBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6150IBZ-T
1048465-ISL6150IBZ-T
PMIC - PMIC - Hot Swap Controllers - ISL6150IBZ-T 1048465-ISL6150IBZ-T
Manufacturer: Intersil Win Source Part Number: 1048465-ISL6150IBZ-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048465-ISL6150IBZ-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V, VoIP
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 900μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1048465-ISL6150IBZ-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6150IBZ-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1697381 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details