ISL6146EFUZ-TK -- PMIC - OR CONTROLLERS, IDEAL DIODES
Renesas Electronics Corporation
PMIC - OR Controllers, Ideal Diodes
ISL6146EFUZ-TK
Description
IC OR CTRLR N+1 8MSOP
-
Lingto Electronic Limited
Datasheet
Description
IC OR CTRLR N+1 8MSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ISL6146EFUZ-TK |
|
Product Name
|
PMIC - OR Controllers, Ideal Diodes |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Line / Bus Driver
Features
RoHS
Package Type
SOT163
View Details