The ISL6146DFRZ-TK is a low voltage OR-ing MOSFET controller designed for efficient power distribution by replacing diodes with N-channel MOSFETs in high current applications. It operates from 1V to 18V, includes an integrated charge pump for gate drive, and features fast reverse current fault isolation with a 6A turn-off current. The device is housed in an 8-lead 3x3 mm DFN package and is rated for operation from -40°C to +125°C. It lacks conduction state reporting via the fault output, distinguishing it from the ISL6146A variant. The part supports VIN hot swap transient protection up to +24V and allows user-programmable threshold adjustment for noise immunity.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6146DFRZ-TK |
| Package Type | DFN8 |