ISL6146AFRZ-T7A -- PMIC - OR CONTROLLERS, IDEAL DIODES
Renesas Electronics Corporation
PMIC - OR Controllers, Ideal Diodes
ISL6146AFRZ-T7A
Description
IC OR CTRLR N+1 8DFN
-
Lingto Electronic Limited
Datasheet
Description
IC OR CTRLR N+1 8DFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ISL6146AFRZ-T7A |
|
Product Name
|
PMIC - OR Controllers, Ideal Diodes |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Line / Bus Driver; Buffer; Buffer, Driver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Features
RoHS
Operating Temperature
125 C (257 F)
View Details