Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA ISL6144IVZA

Description
Manufacturer: Intersil Win Source Part Number: 017946-ISL6144IVZA Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Supply Voltage - Operating: 9 V to 75 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017946-ISL6144IVZA Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Supply Voltage - Operating: 9 V to 75 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA - 017946-ISL6144IVZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA
017946-ISL6144IVZA
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA 017946-ISL6144IVZA
Manufacturer: Intersil Win Source Part Number: 017946-ISL6144IVZA Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Supply Voltage - Operating: 9 V to 75 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 017946-ISL6144IVZA
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 1ms
Delay Time - OFF: 250ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 9 V to 75 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6144IVZA
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6144IVZA
IC OR CTRLR N+1 16TSSOP

IC OR CTRLR N+1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 017946-ISL6144IVZA ISL6144IVZA
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon PIN Diodes, Packaged and Bondable Chips - APD0810-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
3 suppliers
Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Specs
Diode Applications Rectifier
VF 1.25 volts
View Details
200V 250MA Diode and Rectifier - 280-BAS321/8X - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers