Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA-T7A ISL6144IVZA-T7A

Description
Manufacturer: Intersil Win Source Part Number: 138332-ISL6144IVZA-T 7A Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Supply Voltage - Operating: 9 V to 75 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 138332-ISL6144IVZA-T 7A Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Supply Voltage - Operating: 9 V to 75 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA-T7A - 138332-ISL6144IVZA-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA-T7A
138332-ISL6144IVZA-T7A
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA-T7A 138332-ISL6144IVZA-T7A
Manufacturer: Intersil Win Source Part Number: 138332-ISL6144IVZA-T 7A Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, Telecom/Datacom Systems Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-TSSOP Supply Voltage - Operating: 9 V to 75 V Operating Supply Current: 5mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 138332-ISL6144IVZA-T7A
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 1ms
Delay Time - OFF: 250ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 9 V to 75 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6144IVZA-T7A
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6144IVZA-T7A
IC OR CTRLR N+1 16TSSOP

IC OR CTRLR N+1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 138332-ISL6144IVZA-T7A ISL6144IVZA-T7A
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IVZA-T7A Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-SMP1321-074 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Voltage Regulator diode (Zener diode) - 1N4976US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 84 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General purpose diode - BAS321,115 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers