Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IV ISL6144IV

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189822-ISL6144IV Packaging: Tube Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 5mA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6144 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 75V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189822-ISL6144IV Packaging: Tube Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 5mA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6144 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 75V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IV - 1189822-ISL6144IV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IV
1189822-ISL6144IV
PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IV 1189822-ISL6144IV
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189822-ISL6144IV Packaging: Tube Type: N+1 ORing Controller Mounting Style: SMD Applications: N+1 Power Supplies, Telecom/Datacom Systems Supply Current: 5mA Transistor Polarity: N-Channel Internal Switch(s): No Delay Time - ON: 1ms Delay Time - OFF: 250ns Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6144 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 75V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189822-ISL6144IV
Packaging: Tube
Type: N+1 ORing Controller
Mounting Style: SMD
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Supply Current: 5mA
Transistor Polarity: N-Channel
Internal Switch(s): No
Delay Time - ON: 1ms
Delay Time - OFF: 250ns
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6144
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 75V

Buy Now
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ISL6144IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ISL6144IV
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ISL6144IV
IC OR CTRLR N+1 16TSSOP

IC OR CTRLR N+1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1189822-ISL6144IV ISL6144IV
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ISL6144IV Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details