Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6141IB ISL6141IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189819-ISL6141IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Supply Current: 2.4mA Internal Switch(s): No Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: ISL6141 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189819-ISL6141IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Supply Current: 2.4mA Internal Switch(s): No Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: ISL6141 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6141IB - 1189819-ISL6141IB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6141IB
1189819-ISL6141IB
PMIC - PMIC - Hot Swap Controllers - ISL6141IB 1189819-ISL6141IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189819-ISL6141IB Packaging: Tube Type: Hot Swap Controller Mounting Style: SMD Features: Auto Retry, Fault Timeout Applications: -48V, VoIP Supply Current: 2.4mA Internal Switch(s): No Programmable Features: Current Limit, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: ISL6141 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 20V ~ 80V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189819-ISL6141IB
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: SMD
Features: Auto Retry, Fault Timeout
Applications: -48V, VoIP
Supply Current: 2.4mA
Internal Switch(s): No
Programmable Features: Current Limit, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6141
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 20V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1189819-ISL6141IB
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6141IB
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1220667 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details