Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
RENESAS ELECTRONICS CORPORATION
ISL6141IB-T -- HOT SWAP CONTROLLERS
Renesas Electronics Corporation
Hot Swap Controllers
ISL6141IB-T
Description
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Hot Swap Controllers
ISL6141IB-T-ND
Hot Swap Controllers
ISL6141IB-T-ND
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Voltage Regulators
Product Number
ISL6141IB-T-ND
Product Name
Hot Swap Controllers
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
ADP1147AR-5-REEL7
Specs
Regulator Category
Switching
Special Features
Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Skyworks Solutions, Inc.
2V 0.15A LDO Voltage Regulator IC
AAT3220IGY-2.4-T1
Specs
Regulator Category
Linear
View Details
2
suppliers
RS Components, Ltd.
Voltage Regulators
1900265
Specs
Regulator Category
Low dropout voltage
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
SOIC; Other; Soic
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A3977SEDTR-T
Specs
Regulator Category
Linear
Package Type
Other; 44-LCC (J-Lead)
I
OUT
2.5 amps
View Details