Renesas Electronics Corporation PMIC - PMIC - Hot Swap Controllers - ISL6140IBZ-T ISL6140IBZ-T

Description
Manufacturer: Intersil Win Source Part Number: 040857-ISL6140IBZ-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040857-ISL6140IBZ-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - ISL6140IBZ-T - 040857-ISL6140IBZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - ISL6140IBZ-T
040857-ISL6140IBZ-T
PMIC - PMIC - Hot Swap Controllers - ISL6140IBZ-T 040857-ISL6140IBZ-T
Manufacturer: Intersil Win Source Part Number: 040857-ISL6140IBZ-T Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V, VoIP Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, /PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 80 V Operating Supply Current: 900μA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 040857-ISL6140IBZ-T
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V, VoIP
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, /PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 80 V
Operating Supply Current: 900μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 040857-ISL6140IBZ-T
Product Name PMIC - PMIC - Hot Swap Controllers - ISL6140IBZ-T
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658319 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details